Vishay Intertechnology, Inc. RES 1.82M OHM 1/2W 1% AXIAL CMF551M8200FHBF

Description
RES 1.82Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/2W 1% AXIAL - CMF551M8200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 1% AXIAL
CMF551M8200FHBF
RES 1.82M OHM 1/2W 1% AXIAL CMF551M8200FHBF
RES 1.82Mohm 1/2W 1% AXIAL

RES 1.82Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200FHBF-ND
Through Hole Resistors CMF551M8200FHBF-ND
1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6877
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6877
Resistor,Metal Film,1.82MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.82MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200FHBF CMF551M8200FHBF-ND 40C6877
Product Name RES 1.82M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details