Vishay Intertechnology, Inc. RES 1.82M OHM 1/2W 0.1% AXIAL CMF551M8200BHR6

Description
RES 1.82Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/2W 0.1% AXIAL - CMF551M8200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 0.1% AXIAL
CMF551M8200BHR6
RES 1.82M OHM 1/2W 0.1% AXIAL CMF551M8200BHR6
RES 1.82Mohm 1/2W 0.1% AXIAL

RES 1.82Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8200BHR6-ND
Through Hole Resistors CMF551M8200BHR6-ND
1.82 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6873
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6873
Resistor,Metal Film,1.82MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.82MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8200BHR6 CMF551M8200BHR6-ND 40C6873
Product Name RES 1.82M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details