Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8000JNR6

Description
1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000JNR6-ND
Through Hole Resistors CMF551M8000JNR6-ND
1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8M OHM 1/2W 5% AXIAL - CMF551M8000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 5% AXIAL
CMF551M8000JNR6
RES 1.8M OHM 1/2W 5% AXIAL CMF551M8000JNR6
RES 1.8Mohm 1/2W 5% AXIAL

RES 1.8Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 1.8M 5% T-00 Re6 Vishay - 67P9793 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.8M 5% T-00 Re6 Vishay
67P9793
Cmf-55 1.8M 5% T-00 Re6 Vishay 67P9793
CMF-55 1.8M 5% T-00 RE6

CMF-55 1.8M 5% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000JNR6-ND CMF551M8000JNR6 67P9793
Product Name Through Hole Resistors RES 1.8M OHM 1/2W 5% AXIAL Cmf-55 1.8M 5% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details