Vishay Intertechnology, Inc. RES 1.8M OHM 1/2W 0.1% AXIAL CMF551M8000BHR6

Description
RES 1.8Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/2W 0.1% AXIAL - CMF551M8000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 0.1% AXIAL
CMF551M8000BHR6
RES 1.8M OHM 1/2W 0.1% AXIAL CMF551M8000BHR6
RES 1.8Mohm 1/2W 0.1% AXIAL

RES 1.8Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000BHR6-ND
Through Hole Resistors CMF551M8000BHR6-ND
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6862
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6862
Resistor,Metal Film,1.8MOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.8MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000BHR6 CMF551M8000BHR6-ND 40C6862
Product Name RES 1.8M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details