Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8000BHEB

Description
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000BHEB-ND
Through Hole Resistors CMF551M8000BHEB-ND
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8M OHM 1/2W 0.1% AXIAL - CMF551M8000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 0.1% AXIAL
CMF551M8000BHEB
RES 1.8M OHM 1/2W 0.1% AXIAL CMF551M8000BHEB
RES 1.8Mohm 1/2W 0.1% AXIAL

RES 1.8Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.8M .1% T-2 Eb E3 Vishay - 67P9780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.8M .1% T-2 Eb E3 Vishay
67P9780
Cmf-55 1.8M .1% T-2 Eb E3 Vishay 67P9780
CMF-55 1.8M .1% T-2 EB e3

CMF-55 1.8M .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000BHEB-ND CMF551M8000BHEB 67P9780
Product Name Through Hole Resistors RES 1.8M OHM 1/2W 0.1% AXIAL Cmf-55 1.8M .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details