Vishay Intertechnology, Inc. RES 1.8M OHM 1/2W 0.1% AXIAL CMF551M8000BER6

Description
RES 1.8Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/2W 0.1% AXIAL - CMF551M8000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 0.1% AXIAL
CMF551M8000BER6
RES 1.8M OHM 1/2W 0.1% AXIAL CMF551M8000BER6
RES 1.8Mohm 1/2W 0.1% AXIAL

RES 1.8Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000BER6-ND
Through Hole Resistors CMF551M8000BER6-ND
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6858
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6858
Resistor,Metal Film,1.8MOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.8MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000BER6 CMF551M8000BER6-ND 40C6858
Product Name RES 1.8M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details