Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8000BEBF

Description
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000BEBF-ND
Through Hole Resistors CMF551M8000BEBF-ND
1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8M OHM 1/2W 0.1% AXIAL - CMF551M8000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 0.1% AXIAL
CMF551M8000BEBF
RES 1.8M OHM 1/2W 0.1% AXIAL CMF551M8000BEBF
RES 1.8Mohm 1/2W 0.1% AXIAL

RES 1.8Mohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6857
Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6857
Resistor,Metal Film,1.8MOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.8MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000BEBF-ND CMF551M8000BEBF 40C6857
Product Name Through Hole Resistors RES 1.8M OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.8Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details