Vishay Intertechnology, Inc. Through Hole Resistors CMF551M7800GNBF

Description
1.78 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.78 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M7800GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7800GNBF-ND
Through Hole Resistors CMF551M7800GNBF-ND
1.78 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.78M OHM 1/2W 2% AXIAL - CMF551M7800GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/2W 2% AXIAL
CMF551M7800GNBF
RES 1.78M OHM 1/2W 2% AXIAL CMF551M7800GNBF
RES 1.78Mohm 1/2W 2% AXIAL

RES 1.78Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 1.78 Mohm, +/2 Percent, 200 Ppm Vishay - 40C6856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.78 Mohm, +/2 Percent, 200 Ppm Vishay
40C6856
Cmf55, 1.78 Mohm, +/2 Percent, 200 Ppm Vishay 40C6856
CMF55, 1.78 MOhm, +/- 2 Percent, 200 ppm

CMF55, 1.78 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7800GNBF-ND CMF551M7800GNBF 40C6856
Product Name Through Hole Resistors RES 1.78M OHM 1/2W 2% AXIAL Cmf55, 1.78 Mohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details