Vishay Intertechnology, Inc. Through Hole Resistors CMF551M7800FKR6

Description
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M7800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7800FKR6-ND
Through Hole Resistors CMF551M7800FKR6-ND
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.78M OHM 1/2W 1% AXIAL - CMF551M7800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/2W 1% AXIAL
CMF551M7800FKR6
RES 1.78M OHM 1/2W 1% AXIAL CMF551M7800FKR6
RES 1.78Mohm 1/2W 1% AXIAL

RES 1.78Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6854
Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6854
Resistor,Metal Film,17.8MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.8MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7800FKR6-ND CMF551M7800FKR6 40C6854
Product Name Through Hole Resistors RES 1.78M OHM 1/2W 1% AXIAL Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers