Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M7800FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M7800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M7800FKEK
Metal Film Resistors - CMF551M7800FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551M7800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7800FKEK-ND
Through Hole Resistors CMF551M7800FKEK-ND
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.78M 1% T-1 Ek E3 Vishay - 48P5914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.78M 1% T-1 Ek E3 Vishay
48P5914
Cmf-55 1.78M 1% T-1 Ek E3 Vishay 48P5914
CMF-55 1.78M 1% T-1 EK e3

CMF-55 1.78M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7800FKEK CMF551M7800FKEK-ND 48P5914
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.78M 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details