Vishay Intertechnology, Inc. RES 1.78M OHM 1/2W 1% AXIAL CMF551M7800FHRE

Description
RES 1.78Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/2W 1% AXIAL - CMF551M7800FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/2W 1% AXIAL
CMF551M7800FHRE
RES 1.78M OHM 1/2W 1% AXIAL CMF551M7800FHRE
RES 1.78Mohm 1/2W 1% AXIAL

RES 1.78Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M7800FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7800FHRE-ND
Through Hole Resistors CMF551M7800FHRE-ND
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.78M 1% T-2 R36 Vishay - 67P9769 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.78M 1% T-2 R36 Vishay
67P9769
Cmf-55 1.78M 1% T-2 R36 Vishay 67P9769
CMF-55 1.78M 1% T-2 R36

CMF-55 1.78M 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7800FHRE CMF551M7800FHRE-ND 67P9769
Product Name RES 1.78M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.78M 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details