Vishay Intertechnology, Inc. Through Hole Resistors CMF551M7400FKR6

Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M7400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7400FKR6-ND
Through Hole Resistors CMF551M7400FKR6-ND
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.74M OHM 1/2W 1% AXIAL - CMF551M7400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/2W 1% AXIAL
CMF551M7400FKR6
RES 1.74M OHM 1/2W 1% AXIAL CMF551M7400FKR6
RES 1.74Mohm 1/2W 1% AXIAL

RES 1.74Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6851
Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6851
Resistor,Metal Film,17.4MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.4MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7400FKR6-ND CMF551M7400FKR6 40C6851
Product Name Through Hole Resistors RES 1.74M OHM 1/2W 1% AXIAL Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details