Vishay Intertechnology, Inc. RES 1.74M OHM 1/2W 1% AXIAL CMF551M7400FKEB

Description
RES 1.74Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74M OHM 1/2W 1% AXIAL - CMF551M7400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/2W 1% AXIAL
CMF551M7400FKEB
RES 1.74M OHM 1/2W 1% AXIAL CMF551M7400FKEB
RES 1.74Mohm 1/2W 1% AXIAL

RES 1.74Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M7400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7400FKEB-ND
Through Hole Resistors CMF551M7400FKEB-ND
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.74M 1% T-1 Eb E3 Vishay - 48P5911 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.74M 1% T-1 Eb E3 Vishay
48P5911
Cmf-55 1.74M 1% T-1 Eb E3 Vishay 48P5911
CMF-55 1.74M 1% T-1 EB e3

CMF-55 1.74M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7400FKEB CMF551M7400FKEB-ND 48P5911
Product Name RES 1.74M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.74M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details