Vishay Intertechnology, Inc. Through Hole Resistors CMF551M7400FKEA

Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M7400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7400FKEA-ND
Through Hole Resistors CMF551M7400FKEA-ND
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.74M OHM 1/2W 1% AXIAL - CMF551M7400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/2W 1% AXIAL
CMF551M7400FKEA
RES 1.74M OHM 1/2W 1% AXIAL CMF551M7400FKEA
RES 1.74Mohm 1/2W 1% AXIAL

RES 1.74Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.74M 1% T-1 Ea E3 Vishay - 48P5910 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.74M 1% T-1 Ea E3 Vishay
48P5910
Cmf-55 1.74M 1% T-1 Ea E3 Vishay 48P5910
CMF-55 1.74M 1% T-1 EA e3

CMF-55 1.74M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7400FKEA-ND CMF551M7400FKEA 48P5910
Product Name Through Hole Resistors RES 1.74M OHM 1/2W 1% AXIAL Cmf-55 1.74M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details