Vishay Intertechnology, Inc. Through Hole Resistors CMF551M7400FKBF

Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M7400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7400FKBF-ND
Through Hole Resistors CMF551M7400FKBF-ND
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.74M OHM 1/2W 1% AXIAL - CMF551M7400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/2W 1% AXIAL
CMF551M7400FKBF
RES 1.74M OHM 1/2W 1% AXIAL CMF551M7400FKBF
RES 1.74Mohm 1/2W 1% AXIAL

RES 1.74Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6849
Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6849
Resistor,Metal Film,17.4MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.4MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7400FKBF-ND CMF551M7400FKBF 40C6849
Product Name Through Hole Resistors RES 1.74M OHM 1/2W 1% AXIAL Resistor,metal Film,17.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details