Vishay Intertechnology, Inc. Through Hole Resistors CMF551M7300FKBF

Description
1.73 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.73 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M7300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7300FKBF-ND
Through Hole Resistors CMF551M7300FKBF-ND
1.73 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.73 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.73M OHM 1/2W 1% AXIAL - CMF551M7300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.73M OHM 1/2W 1% AXIAL
CMF551M7300FKBF
RES 1.73M OHM 1/2W 1% AXIAL CMF551M7300FKBF
RES 1.73Mohm 1/2W 1% AXIAL

RES 1.73Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.73M 1% T-1 B14 Vishay - 67P9757 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.73M 1% T-1 B14 Vishay
67P9757
Cmf-55 1.73M 1% T-1 B14 Vishay 67P9757
CMF-55 1.73M 1% T-1 B14

CMF-55 1.73M 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7300FKBF-ND CMF551M7300FKBF 67P9757
Product Name Through Hole Resistors RES 1.73M OHM 1/2W 1% AXIAL Cmf-55 1.73M 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers