Vishay Intertechnology, Inc. RES 1.69M OHM 1/2W 2% AXIAL CMF551M6900GNEB

Description
RES 1.69Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.69Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/2W 2% AXIAL - CMF551M6900GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 2% AXIAL
CMF551M6900GNEB
RES 1.69M OHM 1/2W 2% AXIAL CMF551M6900GNEB
RES 1.69Mohm 1/2W 2% AXIAL

RES 1.69Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6900GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900GNEB-ND
Through Hole Resistors CMF551M6900GNEB-ND
1.69 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.69M 2% T-00 Eb E3 Vishay - 67P9750 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.69M 2% T-00 Eb E3 Vishay
67P9750
Cmf-55 1.69M 2% T-00 Eb E3 Vishay 67P9750
CMF-55 1.69M 2% T-00 EB e3

CMF-55 1.69M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900GNEB CMF551M6900GNEB-ND 67P9750
Product Name RES 1.69M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.69M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers