Vishay Intertechnology, Inc. Through Hole Resistors CMF551M6900FLRE

Description
1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M6900FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900FLRE-ND
Through Hole Resistors CMF551M6900FLRE-ND
1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69M OHM 1/2W 1% AXIAL - CMF551M6900FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 1% AXIAL
CMF551M6900FLRE
RES 1.69M OHM 1/2W 1% AXIAL CMF551M6900FLRE
RES 1.69Mohm 1/2W 1% AXIAL

RES 1.69Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.69M 1% T-0 R36 Vishay - 67P9749 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.69M 1% T-0 R36 Vishay
67P9749
Cmf-55 1.69M 1% T-0 R36 Vishay 67P9749
CMF-55 1.69M 1% T-0 R36

CMF-55 1.69M 1% T-0 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900FLRE-ND CMF551M6900FLRE 67P9749
Product Name Through Hole Resistors RES 1.69M OHM 1/2W 1% AXIAL Cmf-55 1.69M 1% T-0 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details