Vishay Intertechnology, Inc. Through Hole Resistors CMF551M6900FKR6

Description
1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M6900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900FKR6-ND
Through Hole Resistors CMF551M6900FKR6-ND
1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M6900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M6900FKR6
Metal Film Resistors - CMF551M6900FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6838
Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6838
Resistor,Metal Film,16.9MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.9MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900FKR6-ND CMF551M6900FKR6 40C6838
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details