Vishay Intertechnology, Inc. RES 1.69M OHM 1% 50PPM 1/2W CMF551M6900FHEB

Description
RES 1.69Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.69Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1% 50PPM 1/2W - CMF551M6900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1% 50PPM 1/2W
CMF551M6900FHEB
RES 1.69M OHM 1% 50PPM 1/2W CMF551M6900FHEB
RES 1.69Mohm 1% 50PPM 1/2W

RES 1.69Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.69MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.69MHFTR-ND
Through Hole Resistors CMF1.69MHFTR-ND
1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M6900FHEB CMF1.69MHFTR-ND
Product Name RES 1.69M OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 1.69E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details