Vishay Intertechnology, Inc. Through Hole Resistors CMF551M6900BERE

Description
1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M6900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900BERE-ND
Through Hole Resistors CMF551M6900BERE-ND
1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69M OHM 1/2W 0.1% AXIAL - CMF551M6900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 0.1% AXIAL
CMF551M6900BERE
RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BERE
RES 1.69Mohm 1/2W 0.1% AXIAL

RES 1.69Mohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6831
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6831
Resistor,Metal Film,1.69MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.69MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900BERE-ND CMF551M6900BERE 40C6831
Product Name Through Hole Resistors RES 1.69M OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details