Vishay Intertechnology, Inc. RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BEEK

Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/2W 0.1% AXIAL - CMF551M6900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 0.1% AXIAL
CMF551M6900BEEK
RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BEEK
RES 1.69Mohm 1/2W 0.1% AXIAL

RES 1.69Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900BEEK-ND
Through Hole Resistors CMF551M6900BEEK-ND
1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.69M .1% T-9 Ek E3 Vishay - 67P9744 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.69M .1% T-9 Ek E3 Vishay
67P9744
Cmf-55 1.69M .1% T-9 Ek E3 Vishay 67P9744
CMF-55 1.69M .1% T-9 EK e3

CMF-55 1.69M .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900BEEK CMF551M6900BEEK-ND 67P9744
Product Name RES 1.69M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.69M .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details