Vishay Intertechnology, Inc. RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BEEB

Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/2W 0.1% AXIAL - CMF551M6900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 0.1% AXIAL
CMF551M6900BEEB
RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BEEB
RES 1.69Mohm 1/2W 0.1% AXIAL

RES 1.69Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900BEEB-ND
Through Hole Resistors CMF551M6900BEEB-ND
1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.69M .1% T-9 Eb E3 Vishay - 67P9743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.69M .1% T-9 Eb E3 Vishay
67P9743
Cmf-55 1.69M .1% T-9 Eb E3 Vishay 67P9743
CMF-55 1.69M .1% T-9 EB e3

CMF-55 1.69M .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900BEEB CMF551M6900BEEB-ND 67P9743
Product Name RES 1.69M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.69M .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details