Vishay Intertechnology, Inc. RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BEBF

Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/2W 0.1% AXIAL - CMF551M6900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 0.1% AXIAL
CMF551M6900BEBF
RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BEBF
RES 1.69Mohm 1/2W 0.1% AXIAL

RES 1.69Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900BEBF-ND
Through Hole Resistors CMF551M6900BEBF-ND
1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6830
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6830
Resistor,Metal Film,1.69MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.69MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900BEBF CMF551M6900BEBF-ND 40C6830
Product Name RES 1.69M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details