Vishay Intertechnology, Inc. RES 1.65M OHM 1/2W 1% AXIAL CMF551M6500FKR6

Description
RES 1.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/2W 1% AXIAL - CMF551M6500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/2W 1% AXIAL
CMF551M6500FKR6
RES 1.65M OHM 1/2W 1% AXIAL CMF551M6500FKR6
RES 1.65Mohm 1/2W 1% AXIAL

RES 1.65Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6500FKR6-ND
Through Hole Resistors CMF551M6500FKR6-ND
1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6828
Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6828
Resistor,Metal Film,16.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6500FKR6 CMF551M6500FKR6-ND 40C6828
Product Name RES 1.65M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details