Vishay Intertechnology, Inc. RES 1.65M OHM 1/2W 1% AXIAL CMF551M6500FKBF

Description
RES 1.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/2W 1% AXIAL - CMF551M6500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/2W 1% AXIAL
CMF551M6500FKBF
RES 1.65M OHM 1/2W 1% AXIAL CMF551M6500FKBF
RES 1.65Mohm 1/2W 1% AXIAL

RES 1.65Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6500FKBF-ND
Through Hole Resistors CMF551M6500FKBF-ND
1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6827
Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6827
Resistor,Metal Film,16.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6500FKBF CMF551M6500FKBF-ND 40C6827
Product Name RES 1.65M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details