Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M6500FHRE

Description
Metal Film Resistors - Through Hole CMF-55 1.65M 1% T-2 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.65M 1% T-2 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M6500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M6500FHRE
Metal Film Resistors - CMF551M6500FHRE
Metal Film Resistors - Through Hole CMF-55 1.65M 1% T-2 R36

Metal Film Resistors - Through Hole CMF-55 1.65M 1% T-2 R36

Supplier's Site
Through Hole Resistors - CMF551M6500FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6500FHRE-ND
Through Hole Resistors CMF551M6500FHRE-ND
1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.65M 1% T-2 R36 Vishay - 67P9739 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65M 1% T-2 R36 Vishay
67P9739
Cmf-55 1.65M 1% T-2 R36 Vishay 67P9739
CMF-55 1.65M 1% T-2 R36

CMF-55 1.65M 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6500FHRE CMF551M6500FHRE-ND 67P9739
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.65M 1% T-2 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details