Vishay Intertechnology, Inc. RES 1.65M OHM 1/2W 1% AXIAL CMF551M6500FHBF

Description
RES 1.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/2W 1% AXIAL - CMF551M6500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/2W 1% AXIAL
CMF551M6500FHBF
RES 1.65M OHM 1/2W 1% AXIAL CMF551M6500FHBF
RES 1.65Mohm 1/2W 1% AXIAL

RES 1.65Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6500FHBF-ND
Through Hole Resistors CMF551M6500FHBF-ND
1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M6500FHBF CMF551M6500FHBF-ND
Product Name RES 1.65M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details