Vishay Intertechnology, Inc. RES 1.65M OHM 1/2W 0.1% AXIAL CMF551M6500BHBF

Description
RES 1.65Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/2W 0.1% AXIAL - CMF551M6500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/2W 0.1% AXIAL
CMF551M6500BHBF
RES 1.65M OHM 1/2W 0.1% AXIAL CMF551M6500BHBF
RES 1.65Mohm 1/2W 0.1% AXIAL

RES 1.65Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6500BHBF-ND
Through Hole Resistors CMF551M6500BHBF-ND
1.65 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 99B2426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
99B2426
Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 99B2426
Resistor,Metal Film,1.65MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.65MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6500BHBF CMF551M6500BHBF-ND 99B2426
Product Name RES 1.65M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.65Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details