1.64 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.64Mohm 1/2W 2% AXIAL
CMF55, 1.64 MOhm, +/- 2 Percent, 100 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551M6400GKBF-ND | CMF551M6400GKBF | 40C6817 |
| Product Name | Through Hole Resistors | RES 1.64M OHM 1/2W 2% AXIAL | Cmf55, 1.64 Mohm, +/2 Percent, 100 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % |