1.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.62Mohm 1/2W 2% AXIAL
CMF-55 1.62M 2% T-00 EA e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551M6200GNEA-ND | CMF551M6200GNEA | 67P9727 |
| Product Name | Through Hole Resistors | RES 1.62M OHM 1/2W 2% AXIAL | Cmf-55 1.62M 2% T-00 Ea E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % |