Vishay Precision Group Cmf-55 1.62M 1% T-1 Re8 Vishay CMF551M6200FKR8

Description
CMF-55 1.62M 1% T-1 RE8
Description
CMF-55 1.62M 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 1.62M 1% T-1 Re8 Vishay - 67P9725 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.62M 1% T-1 Re8 Vishay
67P9725
Cmf-55 1.62M 1% T-1 Re8 Vishay 67P9725
CMF-55 1.62M 1% T-1 RE8

CMF-55 1.62M 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P9725
Product Name Cmf-55 1.62M 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details