Vishay Precision Group Cmf-55 1.62M 1% T-1 Re7 Vishay CMF551M6200FKR7

Description
CMF-55 1.62M 1% T-1 RE7
Description
CMF-55 1.62M 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 1.62M 1% T-1 Re7 Vishay - 67P9724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.62M 1% T-1 Re7 Vishay
67P9724
Cmf-55 1.62M 1% T-1 Re7 Vishay 67P9724
CMF-55 1.62M 1% T-1 RE7

CMF-55 1.62M 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P9724
Product Name Cmf-55 1.62M 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers