Vishay Intertechnology, Inc. RES 1.62M OHM 1/2W 1% AXIAL CMF551M6200FKEB

Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/2W 1% AXIAL - CMF551M6200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/2W 1% AXIAL
CMF551M6200FKEB
RES 1.62M OHM 1/2W 1% AXIAL CMF551M6200FKEB
RES 1.62Mohm 1/2W 1% AXIAL

RES 1.62Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6200FKEB-ND
Through Hole Resistors CMF551M6200FKEB-ND
1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.62M 1% T-1 Eb E3 Vishay - 48P5904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.62M 1% T-1 Eb E3 Vishay
48P5904
Cmf-55 1.62M 1% T-1 Eb E3 Vishay 48P5904
CMF-55 1.62M 1% T-1 EB e3

CMF-55 1.62M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6200FKEB CMF551M6200FKEB-ND 48P5904
Product Name RES 1.62M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.62M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details