Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M6200FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 1.62Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.62Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M6200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M6200FKBF
Metal Film Resistors - CMF551M6200FKBF
Metal Film Resistors - Through Hole 1/4watt 1.62Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 1.62Mohms 1%

Supplier's Site
Through Hole Resistors - CMF551M6200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6200FKBF-ND
Through Hole Resistors CMF551M6200FKBF-ND
1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M6200FKBF CMF551M6200FKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details