Vishay Intertechnology, Inc. RES 1.6M OHM 1/2W 5% AXIAL CMF551M6000JNRE

Description
RES 1.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/2W 5% AXIAL - CMF551M6000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/2W 5% AXIAL
CMF551M6000JNRE
RES 1.6M OHM 1/2W 5% AXIAL CMF551M6000JNRE
RES 1.6Mohm 1/2W 5% AXIAL

RES 1.6Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6000JNRE-ND
Through Hole Resistors CMF551M6000JNRE-ND
1.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6M 5% T-00 R36 Vishay - 67P9716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6M 5% T-00 R36 Vishay
67P9716
Cmf-55 1.6M 5% T-00 R36 Vishay 67P9716
CMF-55 1.6M 5% T-00 R36

CMF-55 1.6M 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6000JNRE CMF551M6000JNRE-ND 67P9716
Product Name RES 1.6M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.6M 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details