Vishay Precision Group Metal Film Resistors - CMF551M6000JNR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M6000JNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M6000JNR7
Metal Film Resistors - CMF551M6000JNR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 1.6M 5% T-00 Re7 Vishay - 67P9718 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6M 5% T-00 Re7 Vishay
67P9718
Cmf-55 1.6M 5% T-00 Re7 Vishay 67P9718
CMF-55 1.6M 5% T-00 RE7

CMF-55 1.6M 5% T-00 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF551M6000JNR7 67P9718
Product Name Metal Film Resistors - Cmf-55 1.6M 5% T-00 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers