Vishay Intertechnology, Inc. RES 1.6M OHM 1/2W 5% AXIAL CMF551M6000JNEB

Description
RES 1.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/2W 5% AXIAL - CMF551M6000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/2W 5% AXIAL
CMF551M6000JNEB
RES 1.6M OHM 1/2W 5% AXIAL CMF551M6000JNEB
RES 1.6Mohm 1/2W 5% AXIAL

RES 1.6Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6000JNEB-ND
Through Hole Resistors CMF551M6000JNEB-ND
1.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6M 5% T-00 Eb E3 Vishay - 67P9715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6M 5% T-00 Eb E3 Vishay
67P9715
Cmf-55 1.6M 5% T-00 Eb E3 Vishay 67P9715
CMF-55 1.6M 5% T-00 EB e3

CMF-55 1.6M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6000JNEB CMF551M6000JNEB-ND 67P9715
Product Name RES 1.6M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.6M 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers