Vishay Intertechnology, Inc. RES 1.6M OHM 1/2W 5% AXIAL CMF551M6000JNEA

Description
RES 1.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/2W 5% AXIAL - CMF551M6000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/2W 5% AXIAL
CMF551M6000JNEA
RES 1.6M OHM 1/2W 5% AXIAL CMF551M6000JNEA
RES 1.6Mohm 1/2W 5% AXIAL

RES 1.6Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6000JNEA-ND
Through Hole Resistors CMF551M6000JNEA-ND
1.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6M 5% T-00 Ea E3 Vishay - 67P9714 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6M 5% T-00 Ea E3 Vishay
67P9714
Cmf-55 1.6M 5% T-00 Ea E3 Vishay 67P9714
CMF-55 1.6M 5% T-00 EA e3

CMF-55 1.6M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6000JNEA CMF551M6000JNEA-ND 67P9714
Product Name RES 1.6M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.6M 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details