Vishay Intertechnology, Inc. RES 1.6M OHM 1/2W 0.1% AXIAL CMF551M6000BHBF

Description
RES 1.6Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/2W 0.1% AXIAL - CMF551M6000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/2W 0.1% AXIAL
CMF551M6000BHBF
RES 1.6M OHM 1/2W 0.1% AXIAL CMF551M6000BHBF
RES 1.6Mohm 1/2W 0.1% AXIAL

RES 1.6Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6000BHBF-ND
Through Hole Resistors CMF551M6000BHBF-ND
1.6 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.6Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.6Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6801
Resistor,metal Film,1.6Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6801
Resistor,Metal Film,1.6MOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.6MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6000BHBF CMF551M6000BHBF-ND 40C6801
Product Name RES 1.6M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.6Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.60E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details