Vishay Intertechnology, Inc. RES 1.56M OHM 1/2W 1% AXIAL CMF551M5600FKEK

Description
RES 1.56Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.56Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.56M OHM 1/2W 1% AXIAL - CMF551M5600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56M OHM 1/2W 1% AXIAL
CMF551M5600FKEK
RES 1.56M OHM 1/2W 1% AXIAL CMF551M5600FKEK
RES 1.56Mohm 1/2W 1% AXIAL

RES 1.56Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5600FKEK-ND
Through Hole Resistors CMF551M5600FKEK-ND
1.56 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.56 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.56M 1% T-1 Ek E3 Vishay - 48P5899 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.56M 1% T-1 Ek E3 Vishay
48P5899
Cmf-55 1.56M 1% T-1 Ek E3 Vishay 48P5899
CMF-55 1.56M 1% T-1 EK e3

CMF-55 1.56M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5600FKEK CMF551M5600FKEK-ND 48P5899
Product Name RES 1.56M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.56M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.56E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers