Vishay Intertechnology, Inc. RES 1.54M OHM 1/2W 1% AXIAL CMF551M5400FKR6

Description
RES 1.54Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/2W 1% AXIAL - CMF551M5400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 1% AXIAL
CMF551M5400FKR6
RES 1.54M OHM 1/2W 1% AXIAL CMF551M5400FKR6
RES 1.54Mohm 1/2W 1% AXIAL

RES 1.54Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5400FKR6-ND
Through Hole Resistors CMF551M5400FKR6-ND
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6796
Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6796
Resistor,Metal Film,15.4MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15.4MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5400FKR6 CMF551M5400FKR6-ND 40C6796
Product Name RES 1.54M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers