Metal Film Resistors - Through Hole
CMF55, 1.54 MOhm, +/- 1 Percent, 50 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF551M5400FHR7 | 40C6792 |
| Product Name | Metal Film Resistors - | Cmf55, 1.54 Mohm, +/1 Percent, 50 Ppm Vishay |
| Technology / Construction | MetalFilm |