Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5400FHEB

Description
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF1.54MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.54MHFTR-ND
Through Hole Resistors CMF1.54MHFTR-ND
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54M OHM 1/2W 1% AXIAL - CMF551M5400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 1% AXIAL
CMF551M5400FHEB
RES 1.54M OHM 1/2W 1% AXIAL CMF551M5400FHEB
RES 1.54Mohm 1/2W 1% AXIAL

RES 1.54Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.54M 1% T-2 Eb E3 Vishay - 67P9697 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54M 1% T-2 Eb E3 Vishay
67P9697
Cmf-55 1.54M 1% T-2 Eb E3 Vishay 67P9697
CMF-55 1.54M 1% T-2 EB e3

CMF-55 1.54M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF1.54MHFTR-ND CMF551M5400FHEB 67P9697
Product Name Through Hole Resistors RES 1.54M OHM 1/2W 1% AXIAL Cmf-55 1.54M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details