Vishay Intertechnology, Inc. RES 1.54M OHM 1/2W 1% AXIAL CMF551M5400FHEA

Description
RES 1.54Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/2W 1% AXIAL - CMF551M5400FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 1% AXIAL
CMF551M5400FHEA
RES 1.54M OHM 1/2W 1% AXIAL CMF551M5400FHEA
RES 1.54Mohm 1/2W 1% AXIAL

RES 1.54Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5400FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5400FHEA-ND
Through Hole Resistors CMF551M5400FHEA-ND
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.54M 1% T-2 Ea E3 Vishay - 67P9696 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54M 1% T-2 Ea E3 Vishay
67P9696
Cmf-55 1.54M 1% T-2 Ea E3 Vishay 67P9696
CMF-55 1.54M 1% T-2 EA e3

CMF-55 1.54M 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5400FHEA CMF551M5400FHEA-ND 67P9696
Product Name RES 1.54M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.54M 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details