Vishay Intertechnology, Inc. RES 1.52M OHM 1/2W 1% AXIAL CMF551M5200FEEK

Description
RES 1.52Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.52Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.52M OHM 1/2W 1% AXIAL - CMF551M5200FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.52M OHM 1/2W 1% AXIAL
CMF551M5200FEEK
RES 1.52M OHM 1/2W 1% AXIAL CMF551M5200FEEK
RES 1.52Mohm 1/2W 1% AXIAL

RES 1.52Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5200FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5200FEEK-ND
Through Hole Resistors CMF551M5200FEEK-ND
1.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551M5200FEEK CMF551M5200FEEK-ND
Product Name RES 1.52M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.52E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details