Vishay Intertechnology, Inc. RES 1.52M OHM 1/2W 1% AXIAL CMF551M5200FEBF

Description
RES 1.52Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.52Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.52M OHM 1/2W 1% AXIAL - CMF551M5200FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.52M OHM 1/2W 1% AXIAL
CMF551M5200FEBF
RES 1.52M OHM 1/2W 1% AXIAL CMF551M5200FEBF
RES 1.52Mohm 1/2W 1% AXIAL

RES 1.52Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5200FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5200FEBF-ND
Through Hole Resistors CMF551M5200FEBF-ND
1.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.52 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.52 Mohm, +/1 Percent, 25 Ppm Vishay - 40C6784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.52 Mohm, +/1 Percent, 25 Ppm Vishay
40C6784
Cmf55, 1.52 Mohm, +/1 Percent, 25 Ppm Vishay 40C6784
CMF55, 1.52 MOhm, +/- 1 Percent, 25 ppm

CMF55, 1.52 MOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5200FEBF CMF551M5200FEBF-ND 40C6784
Product Name RES 1.52M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.52 Mohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.52E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details