Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000JNRE

Description
1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000JNRE-ND
Through Hole Resistors CMF551M5000JNRE-ND
1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 5% AXIAL - CMF551M5000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 5% AXIAL
CMF551M5000JNRE
RES 1.5M OHM 1/2W 5% AXIAL CMF551M5000JNRE
RES 1.5Mohm 1/2W 5% AXIAL

RES 1.5Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 1.5M 5% T-00 R36 Vishay - 67P9689 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M 5% T-00 R36 Vishay
67P9689
Cmf-55 1.5M 5% T-00 R36 Vishay 67P9689
CMF-55 1.5M 5% T-00 R36

CMF-55 1.5M 5% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000JNRE-ND CMF551M5000JNRE 67P9689
Product Name Through Hole Resistors RES 1.5M OHM 1/2W 5% AXIAL Cmf-55 1.5M 5% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details