Vishay Intertechnology, Inc. RES 1.5M OHM 1/2W 2% AXIAL CMF551M5000GNRE

Description
RES 1.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/2W 2% AXIAL - CMF551M5000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 2% AXIAL
CMF551M5000GNRE
RES 1.5M OHM 1/2W 2% AXIAL CMF551M5000GNRE
RES 1.5Mohm 1/2W 2% AXIAL

RES 1.5Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000GNRE-ND
Through Hole Resistors CMF551M5000GNRE-ND
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5M 2% T-00 R36 Vishay - 67P9683 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M 2% T-00 R36 Vishay
67P9683
Cmf-55 1.5M 2% T-00 R36 Vishay 67P9683
CMF-55 1.5M 2% T-00 R36

CMF-55 1.5M 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000GNRE CMF551M5000GNRE-ND 67P9683
Product Name RES 1.5M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.5M 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details