Vishay Precision Group Cmf-55 1.5M 2% T-00 Re7 Vishay CMF551M5000GNR7

Description
CMF-55 1.5M 2% T-00 RE7
Description
CMF-55 1.5M 2% T-00 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 1.5M 2% T-00 Re7 Vishay - 67P9684 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M 2% T-00 Re7 Vishay
67P9684
Cmf-55 1.5M 2% T-00 Re7 Vishay 67P9684
CMF-55 1.5M 2% T-00 RE7

CMF-55 1.5M 2% T-00 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P9684
Product Name Cmf-55 1.5M 2% T-00 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details